Texas Instruments High-Performance Analog Flip Flops CAHCT273QWRKSRQ1

Description
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-CAHCT273QWRKSRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

Buy Now Datasheet
Flip Flops - 296-CAHCT273QWRKSRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

Buy Now Datasheet
Flip Flops - 296-CAHCT273QWRKSRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Flip-Flops
Product Number 296-CAHCT273QWRKSRQ1CT-ND
Product Name Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Non-Inverted
Propagation Delay 9.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HCT574PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers