IC NOR 1-CIR 2-IN SC-70-5
IC NOR 1-CIR 2-IN SC-70-5
IC NOR 1-CIR 2-IN SC-70-5
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-CAHC1G02BMDCKREPCT-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOR |
| Supply Voltage | 2V ~ 5.5V |
| Inputs | 2 |
| Propagation Delay | 11 ns |
| Low Level Output Current (Sink) | 8 mA |