Texas Instruments High-Performance Analog Battery Management BQ79656PAPRQ1

Description
Battery Battery Monitor IC 64-HTQFP (10x10)
Request a Quote Datasheet
Description
Battery Battery Monitor IC 64-HTQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ79656PAPRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ79656PAPRQ1CT-ND
Battery Management 296-BQ79656PAPRQ1CT-ND
Battery Battery Monitor IC 64-HTQFP (10x10)

Battery Battery Monitor IC 64-HTQFP (10x10)

Buy Now Datasheet
Battery Management - 296-BQ79656PAPRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ79656PAPRQ1TR-ND
Battery Management 296-BQ79656PAPRQ1TR-ND
Battery Battery Monitor IC 64-HTQFP (10x10)

Battery Battery Monitor IC 64-HTQFP (10x10)

Buy Now Datasheet
Battery Management - 296-BQ79656PAPRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ79656PAPRQ1DKR-ND
Battery Management 296-BQ79656PAPRQ1DKR-ND
Battery Battery Monitor IC 64-HTQFP (10x10)

Battery Battery Monitor IC 64-HTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1338861-BQ79656PAPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1338861-BQ79656PAPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1338861-BQ79656PAPRQ1
Win Source Part Number: 1338861-BQ79656PAPRQ 1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Package: Tape & Reel Standard Package: 1,000 Function: Battery Monitor Interface: SPI, UART Fault Protection: Over Temperature Number of Cells: 1 Mounting Type: Surface Mount Package / Case: 64-PowerTQFP Supplier Device Package: 64-HTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ79656 RoHS Status: Not applicable

Win Source Part Number: 1338861-BQ79656PAPRQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Package: Tape & Reel
Standard Package: 1,000
Function: Battery Monitor
Interface: SPI, UART
Fault Protection: Over Temperature
Number of Cells: 1
Mounting Type: Surface Mount
Package / Case: 64-PowerTQFP
Supplier Device Package: 64-HTQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ79656
RoHS Status: Not applicable

Buy Now Datasheet
PMIC - Battery Management - BQ79656PAPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ79656PAPRQ1
PMIC - Battery Management BQ79656PAPRQ1
AUTOMOTIVE 16-S PRECISION BATTER

AUTOMOTIVE 16-S PRECISION BATTER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ79656PAPRQ1CT-ND 1338861-BQ79656PAPRQ1 BQ79656PAPRQ1
Product Name Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
Battery Management ICs - TLE9009DQU - TLE9009DQU - Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details