Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits BQ79656EVM-021

Description
Win Source Part Number: 1342428-BQ79656EVM-0 21 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Battery Monitor Supplied Contents: Board(s) Embedded: No Utilized IC / Part: BQ79656-Q1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1342428-BQ79656EVM-0 21 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Battery Monitor Supplied Contents: Board(s) Embedded: No Utilized IC / Part: BQ79656-Q1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ79656EVM-021 is an evaluation module designed for the BQ79656-Q1 battery monitor, suitable for large format lithium-ion battery pack applications. This module facilitates monitoring, protection, balancing, and communication within battery management systems. It is part of a series that includes other variants, such as the BQ79616-Q1 and BQ75614-Q1, which share similar functionalities. The evaluation module is intended for use in development environments and is not suitable for production applications. It requires careful handling due to its high voltage capabilities, and users must adhere to safety guidelines to mitigate risks associated with electrical shock and fire hazards. The product is supplied as a single board and does not include embedded components.

Datasheet Summary
Powered by GS/AI

The BQ79656EVM-021 is an evaluation module designed for the BQ79656-Q1 battery monitor, suitable for large format lithium-ion battery pack applications. This module facilitates monitoring, protection, balancing, and communication within battery management systems. It is part of a series that includes other variants, such as the BQ79616-Q1 and BQ75614-Q1, which share similar functionalities. The evaluation module is intended for use in development environments and is not suitable for production applications. It requires careful handling due to its high voltage capabilities, and users must adhere to safety guidelines to mitigate risks associated with electrical shock and fire hazards. The product is supplied as a single board and does not include embedded components.

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1342428-BQ79656EVM-021 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1342428-BQ79656EVM-021
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1342428-BQ79656EVM-021
Win Source Part Number: 1342428-BQ79656EVM-0 21 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Battery Monitor Supplied Contents: Board(s) Embedded: No Utilized IC / Part: BQ79656-Q1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments RoHS Status: Not applicable

Win Source Part Number: 1342428-BQ79656EVM-021
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Battery Monitor
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: BQ79656-Q1
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Texas Instruments
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 296-BQ79656EVM-021-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-BQ79656EVM-021-ND
Evaluation and Demonstration Boards and Kits 296-BQ79656EVM-021-ND
BQ79656-Q1 Battery Monitor Power Management Evaluation Board

BQ79656-Q1 Battery Monitor Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - BQ79656EVM-021 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
BQ79656EVM-021
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits BQ79656EVM-021
BQ79656-Q1 AUTOMOTIVE 16-S PRECI

BQ79656-Q1 AUTOMOTIVE 16-S PRECI

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1342428-BQ79656EVM-021 296-BQ79656EVM-021-ND BQ79656EVM-021
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 343-8-2479240-1-ND - DigiKey
Specs
Supported System Antenna
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY3675-SOIC8A - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
Microcontroller Development Tools - 2858295 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth, WiFi
Manufacturer ESP32; Other
View Details