Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049584-BQ79606PHPRQ
Length: 7 mm
Thickness: 1 mm
Height: 1.2 mm
Number of Pins: 48
Width: 7 mm
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1049584-BQ79606PHPRQ1 |
| Product Name | OEM Parts - OEM Parts (A - B) - BQ79606PHPRQ1 |