Texas Instruments High-Performance Analog Battery Management BQ78Z100DRZT

Description
Battery Multi-Function Controller IC Lithium Ion/Polymer 12-SON (2.5x4)
Request a Quote Datasheet
Description
Battery Multi-Function Controller IC Lithium Ion/Polymer 12-SON (2.5x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-42996-1-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-42996-1-ND
Battery Management 296-42996-1-ND
Battery Multi-Function Controller IC Lithium Ion/Polymer 12-SON (2.5x4)

Battery Multi-Function Controller IC Lithium Ion/Polymer 12-SON (2.5x4)

Buy Now Datasheet
Battery Management - 296-42996-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-42996-2-ND
Battery Management 296-42996-2-ND
Battery Multi-Function Controller IC Lithium Ion/Polymer 12-SON (2.5x4)

Battery Multi-Function Controller IC Lithium Ion/Polymer 12-SON (2.5x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 983895-BQ78Z100DRZT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
983895-BQ78Z100DRZT
Integrated Circuits (ICs) - PMIC - Battery Management 983895-BQ78Z100DRZT
Win Source Part Number: 983895-BQ78Z100DRZT Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: Impedance Track™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Function: Multi-Function Controller Interface: HDQ, I2C Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 ~ 2 Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-SON (2.5x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42996-2,TEXTISBQ 78Z100DRZT,296-42996 -1,2156-BQ78Z100DRZT ,296-42996-6 Base Product Number: BQ78Z100

Win Source Part Number: 983895-BQ78Z100DRZT
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Series: Impedance Track™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Function: Multi-Function Controller
Interface: HDQ, I2C
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1 ~ 2
Package / Case: 12-VFDFN Exposed Pad
Supplier Device Package: 12-SON (2.5x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-42996-2,TEXTISBQ78Z100DRZT,296-42996-1,2156-BQ78Z100DRZT,296-42996-6
Base Product Number: BQ78Z100

Buy Now Datasheet
PMIC - Battery Management - BQ78Z100DRZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ78Z100DRZT
PMIC - Battery Management BQ78Z100DRZT
IC BATT MFUNC LI-ION 1-2CL 12SON

IC BATT MFUNC LI-ION 1-2CL 12SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-42996-1-ND 983895-BQ78Z100DRZT BQ78Z100DRZT
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management ICs - TLE9012DQU - Infineon Technologies AG
Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details