PowerLAN Master Gateway Controller With PowerPump Cell Balancing Technology 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 133830-BQ78PL116RGZT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 3 to 16
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC BAT MFUNC LI-ION 3-16C 48VQFN
Battery Multi-Function Controller IC Lithium Ion 48-VQFN (7x7)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ78PL116RGZT | 133830-BQ78PL116RGZT | BQ78PL116RGZT | BQ78PL116RGZT |
| Product Name | BQ78PL116 PowerLAN Master Gateway Controller With PowerPump Cell Balancing Technology | PMIC - PMIC - Battery Management - BQ78PL116RGZT | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |