Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ78350DBTR-R1 BQ78350DBTR-R1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154412-BQ78350DBTR- R1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 30-TFSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: SMBus Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 10 Family Name: BQ78350 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-TSSOP Alternative Parts (Cross-Reference): BQ78350DBT-R1; Introduction Date: October 02, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154412-BQ78350DBTR- R1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 30-TFSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: SMBus Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 10 Family Name: BQ78350 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-TSSOP Alternative Parts (Cross-Reference): BQ78350DBT-R1; Introduction Date: October 02, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ78350DBTR-R1 - 1154412-BQ78350DBTR-R1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ78350DBTR-R1
1154412-BQ78350DBTR-R1
PMIC - PMIC - Battery Management - BQ78350DBTR-R1 1154412-BQ78350DBTR-R1
Manufacturer: Texas Instruments Win Source Part Number: 1154412-BQ78350DBTR- R1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 30-TFSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: SMBus Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 10 Family Name: BQ78350 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-TSSOP Alternative Parts (Cross-Reference): BQ78350DBT-R1; Introduction Date: October 02, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154412-BQ78350DBTR-R1
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 30-TFSOP (0.173", 4.40mm Width)
Function: Battery Monitor
Interface: SMBus
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 10
Family Name: BQ78350
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TSSOP
Alternative Parts (Cross-Reference): BQ78350DBT-R1;
Introduction Date: October 02, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ78350DBTR-R1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ78350DBTR-R1
Battery Management BQ78350DBTR-R1
Battery Battery Monitor IC Multi-Chemistry 30-TSSOP

Battery Battery Monitor IC Multi-Chemistry 30-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ78350DBTR-R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ78350DBTR-R1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ78350DBTR-R1
IC BATT MON MULTI 3-15C 30TSSOP

IC BATT MON MULTI 3-15C 30TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154412-BQ78350DBTR-R1 BQ78350DBTR-R1 BQ78350DBTR-R1
Product Name PMIC - PMIC - Battery Management - BQ78350DBTR-R1 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products