Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP
Win Source Part Number: 1145672-BQ78350DBT-R
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Function: Battery Monitor
Interface: SMBus
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 3 ~ 15
Package / Case: 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ78350DBT-R1A
Base Product Number: BQ78350
IC BATT MON LI-ION 3-15C 30TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 296-BQ78350DBT-R1A-ND | 1145672-BQ78350DBT-R1A | BQ78350DBT-R1A |
| Product Name | Battery Management | Integrated Circuits (ICs) - PMIC - Battery Management | PMIC - Battery Management |
| Form Factor | Module | Surface Mount |