The BQ7791504PW is a stackable, ultra-low-power primary battery protector for 3-series to 5-series cell configurations, housed in a 24-pin TSSOP package measuring 7.70 mm × 4.40 mm. It provides voltage, current, and temperature protection with factory-programmed thresholds, including overvoltage at 4.275 V and undervoltage at 2.0 V, and supports autonomous passive cell balancing with integrated FETs up to 50 mA. The device features independent charge and discharge FET drivers, resistor-programmabl
3-Series to 5-Series Stackable Ultra-Low-Power Primary Protector With Autonomous Cell Balancing 24-TSSOP -40 to 85 Product overview: BQ7791504PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, TSSOP, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ7791504PW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ7791504PW |
| Product Name | Low-Power TSSOP Power Management IC |
| Operating Temperature | -40 C (-40 F) |