Texas Instruments High-Performance Analog Battery Management BQ7791502PWR

Description
Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ7791502PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7791502PWRCT-ND
Battery Management 296-BQ7791502PWRCT-ND
Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Buy Now Datasheet
Battery Management - 296-BQ7791502PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7791502PWRTR-ND
Battery Management 296-BQ7791502PWRTR-ND
Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Buy Now Datasheet
Battery Management - 296-BQ7791502PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7791502PWRDKR-ND
Battery Management 296-BQ7791502PWRDKR-ND
Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1200885-BQ7791502PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1200885-BQ7791502PWR
Integrated Circuits (ICs) - PMIC - Battery Management 1200885-BQ7791502PWR
Win Source Part Number: 1200885-BQ7791502PWR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 3 ~ 5 Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ7791502PWRTR,2 96-BQ7791502PWRDKR,2 96-BQ7791502PWRCT Base Product Number: BQ7791502

Win Source Part Number: 1200885-BQ7791502PWR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 3 ~ 5
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ7791502PWRTR,296-BQ7791502PWRDKR,296-BQ7791502PWRCT
Base Product Number: BQ7791502

Buy Now Datasheet
PMIC - Battery Management - BQ7791502PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ7791502PWR
PMIC - Battery Management BQ7791502PWR
IC BATT PROT LI-ION 3-5C 24TSSOP

IC BATT PROT LI-ION 3-5C 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ7791502PWRCT-ND 1200885-BQ7791502PWR BQ7791502PWR
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery String Simulator (BSS) -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Module
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
Battery Management ICs - TLE9018DQK - TLE9018DQK - Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details