Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Battery Management BQ7791501PWT

Description
Win Source Part Number: 1253602-BQ7791501PWT Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 3 ~ 5 Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ7791501PWTDKR, 296-BQ7791501PWTTR,2 96-BQ7791501PWTCT Base Product Number: BQ7791501
Request a Quote Datasheet
Description
Win Source Part Number: 1253602-BQ7791501PWT Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 3 ~ 5 Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ7791501PWTDKR, 296-BQ7791501PWTTR,2 96-BQ7791501PWTCT Base Product Number: BQ7791501
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1253602-BQ7791501PWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253602-BQ7791501PWT
Integrated Circuits (ICs) - PMIC - Battery Management 1253602-BQ7791501PWT
Win Source Part Number: 1253602-BQ7791501PWT Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 3 ~ 5 Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ7791501PWTDKR, 296-BQ7791501PWTTR,2 96-BQ7791501PWTCT Base Product Number: BQ7791501

Win Source Part Number: 1253602-BQ7791501PWT
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 3 ~ 5
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ7791501PWTDKR,296-BQ7791501PWTTR,296-BQ7791501PWTCT
Base Product Number: BQ7791501

Buy Now Datasheet
Battery Management - 296-BQ7791501PWTDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7791501PWTDKR-ND
Battery Management 296-BQ7791501PWTDKR-ND
Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Buy Now Datasheet
Battery Management - 296-BQ7791501PWTTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7791501PWTTR-ND
Battery Management 296-BQ7791501PWTTR-ND
Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Buy Now Datasheet
Battery Management - 296-BQ7791501PWTCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7791501PWTCT-ND
Battery Management 296-BQ7791501PWTCT-ND
Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Buy Now Datasheet
PMIC - Battery Management - BQ7791501PWT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ7791501PWT
PMIC - Battery Management BQ7791501PWT
IC BATT PROT LI-ION 3-5C 24TSSOP

IC BATT PROT LI-ION 3-5C 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1253602-BQ7791501PWT 296-BQ7791501PWTDKR-ND BQ7791501PWT
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Internal Short Circuit Tester – Temperature Control - ABSC-B (Standard or customized) - Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
Battery String Simulator (BSS) -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Module
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details