Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ7791501PWR BQ7791501PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 864548-BQ7791501PWR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BQ7791501 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ7791501PWRTR, 296-BQ7791501PWRCT, 296-BQ7791501PWRDKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864548-BQ7791501PWR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BQ7791501 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ7791501PWRTR, 296-BQ7791501PWRCT, 296-BQ7791501PWRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ7791501PWR - 864548-BQ7791501PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ7791501PWR
864548-BQ7791501PWR
PMIC - PMIC - Battery Management - BQ7791501PWR 864548-BQ7791501PWR
Manufacturer: Texas Instruments Win Source Part Number: 864548-BQ7791501PWR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BQ7791501 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ7791501PWRTR, 296-BQ7791501PWRCT, 296-BQ7791501PWRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 864548-BQ7791501PWR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ7791501
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-BQ7791501PWRTR, 296-BQ7791501PWRCT, 296-BQ7791501PWRDKR

Buy Now Datasheet
Battery Management - BQ7791501PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ7791501PWR
Battery Management BQ7791501PWR
Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ7791501PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ7791501PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ7791501PWR
IC BATT PROT LI-ION 3-5C 24TSSOP

IC BATT PROT LI-ION 3-5C 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864548-BQ7791501PWR BQ7791501PWR BQ7791501PWR
Product Name PMIC - PMIC - Battery Management - BQ7791501PWR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers