Texas Instruments PMIC - PMIC - Battery Management - BQ7791500PWT BQ7791500PWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 913489-BQ7791500PWT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BQ7791500 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50289-6, 296-50289-2, 296-50289-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913489-BQ7791500PWT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BQ7791500 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50289-6, 296-50289-2, 296-50289-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ7791500PWT - 913489-BQ7791500PWT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ7791500PWT
913489-BQ7791500PWT
PMIC - PMIC - Battery Management - BQ7791500PWT 913489-BQ7791500PWT
Manufacturer: Texas Instruments Win Source Part Number: 913489-BQ7791500PWT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BQ7791500 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50289-6, 296-50289-2, 296-50289-1

Manufacturer: Texas Instruments
Win Source Part Number: 913489-BQ7791500PWT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ7791500
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50289-6, 296-50289-2, 296-50289-1

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ7791500PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ7791500PWT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ7791500PWT
IC BATT PROT LI-ION 3-5C 24TSSOP

IC BATT PROT LI-ION 3-5C 24TSSOP

Supplier's Site
Battery Management - BQ7791500PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ7791500PWT
Battery Management BQ7791500PWT
Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913489-BQ7791500PWT BQ7791500PWT BQ7791500PWT
Product Name PMIC - PMIC - Battery Management - BQ7791500PWT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897867 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details