Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ77908DBTR BQ77908DBTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154406-BQ77908DBTR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: I2C Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 4 ~ 8 Family Name: BQ77908 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): BQ77908DBT; BQ78350DBTR-R1; BQ77908ADBTR; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154406-BQ77908DBTR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: I2C Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 4 ~ 8 Family Name: BQ77908 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): BQ77908DBT; BQ78350DBTR-R1; BQ77908ADBTR; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ77908DBTR - 1154406-BQ77908DBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ77908DBTR
1154406-BQ77908DBTR
PMIC - PMIC - Battery Management - BQ77908DBTR 1154406-BQ77908DBTR
Manufacturer: Texas Instruments Win Source Part Number: 1154406-BQ77908DBTR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: I2C Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 4 ~ 8 Family Name: BQ77908 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): BQ77908DBT; BQ78350DBTR-R1; BQ77908ADBTR; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154406-BQ77908DBTR
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 38-TFSOP (0.173", 4.40mm Width)
Function: Multi-Function Controller
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 4 ~ 8
Family Name: BQ77908
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): BQ77908DBT; BQ78350DBTR-R1; BQ77908ADBTR;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ77908DBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ77908DBTR
Battery Management BQ77908DBTR
Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ77908DBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ77908DBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ77908DBTR
IC BAT MFUNC LI-ION 4-8C 38TSSOP

IC BAT MFUNC LI-ION 4-8C 38TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154406-BQ77908DBTR BQ77908DBTR BQ77908DBTR
Product Name PMIC - PMIC - Battery Management - BQ77908DBTR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Hard To Find - 7705AI - 1133674-7705AI - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Supervisors - 1901775 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details