Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ7790522PWR BQ7790522PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 864546-BQ7790522PWR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BQ7790522 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ7790522PWRCT, 296-BQ7790522PWRTR, 296-BQ7790522PWRDKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864546-BQ7790522PWR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BQ7790522 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ7790522PWRCT, 296-BQ7790522PWRTR, 296-BQ7790522PWRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ7790522PWR - 864546-BQ7790522PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ7790522PWR
864546-BQ7790522PWR
PMIC - PMIC - Battery Management - BQ7790522PWR 864546-BQ7790522PWR
Manufacturer: Texas Instruments Win Source Part Number: 864546-BQ7790522PWR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BQ7790522 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ7790522PWRCT, 296-BQ7790522PWRTR, 296-BQ7790522PWRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 864546-BQ7790522PWR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ7790522
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-BQ7790522PWRCT, 296-BQ7790522PWRTR, 296-BQ7790522PWRDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ7790522PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ7790522PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ7790522PWR
IC BATT PROT LI-ION 3-5C 20TSSOP

IC BATT PROT LI-ION 3-5C 20TSSOP

Supplier's Site
Battery Management - BQ7790522PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ7790522PWR
Battery Management BQ7790522PWR
Battery Battery Protection IC Lithium Ion 20-TSSOP

Battery Battery Protection IC Lithium Ion 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864546-BQ7790522PWR BQ7790522PWR BQ7790522PWR
Product Name PMIC - PMIC - Battery Management - BQ7790522PWR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905807P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active High, Active Low
View Details
TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
5 suppliers
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details