Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ7790521PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320297-BQ7790521PW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Tube Standard Package: 70 Mounting: Surface Mount Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 5 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ7790521PW Base Product Number: BQ7790521 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320297-BQ7790521PW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Tube Standard Package: 70 Mounting: Surface Mount Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 5 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ7790521PW Base Product Number: BQ7790521 RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1320297-BQ7790521PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1320297-BQ7790521PW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1320297-BQ7790521PW
Manufacturer: Texas Instruments Win Source Part Number: 1320297-BQ7790521PW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Tube Standard Package: 70 Mounting: Surface Mount Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 5 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ7790521PW Base Product Number: BQ7790521 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320297-BQ7790521PW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Packaging: Tube
Standard Package: 70
Mounting: Surface Mount
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion
Number of Cells: 3 ~ 5
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-BQ7790521PW
Base Product Number: BQ7790521
RoHS Status: ROHS3 Compliant

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ7790521PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ7790521PW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ7790521PW
IC BATT PROT LI-ION 3-5C 20TSSOP

IC BATT PROT LI-ION 3-5C 20TSSOP

Supplier's Site
Battery Management - BQ7790521PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ7790521PW
Battery Management BQ7790521PW
Battery Battery Protection IC Lithium Ion 20-TSSOP

Battery Battery Protection IC Lithium Ion 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1320297-BQ7790521PW BQ7790521PW BQ7790521PW
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products