Manufacturer: Texas Instruments
Win Source Part Number: 913487-BQ7790512PWR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ7790512
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50465-6, BQ7790512PWR-ND, 296-50465-1, 296-50465-2
IC BATT PROT LI-ION 3-5C 20TSSOP
Battery Management 3- to 5-series li-ion and li-phosphate ultra-low-power stackable battery protector 20-TSSOP -40 to 85
Battery Battery Protection IC Lithium Ion 20-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 913487-BQ7790512PWR | BQ7790512PWR | BQ7790512PWR | BQ7790512PWR |
| Product Name | PMIC - PMIC - Battery Management - BQ7790512PWR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | Battery Management |
| Output Options | Inverting |