Texas Instruments High-Performance Analog Battery Management BQ7790508PWR

Description
Battery Battery Protection IC Lithium Ion 20-TSSOP
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ7790508PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7790508PWRCT-ND
Battery Management 296-BQ7790508PWRCT-ND
Battery Battery Protection IC Lithium Ion 20-TSSOP

Battery Battery Protection IC Lithium Ion 20-TSSOP

Buy Now Datasheet
Battery Management - 296-BQ7790508PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7790508PWRTR-ND
Battery Management 296-BQ7790508PWRTR-ND
Battery Battery Protection IC Lithium Ion 20-TSSOP

Battery Battery Protection IC Lithium Ion 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 974027-BQ7790508PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
974027-BQ7790508PWR
Integrated Circuits (ICs) - PMIC - Battery Management 974027-BQ7790508PWR
Win Source Part Number: 974027-BQ7790508PWR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 5 Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50992-2,296-5099 2-1,296-50992-6,2156 -BQ7790508PWR,BQ7790 508PWR-ND,TEXTISBQ77 90508PWR Base Product Number: BQ7790508

Win Source Part Number: 974027-BQ7790508PWR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion
Number of Cells: 3 ~ 5
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50992-2,296-50992-1,296-50992-6,2156-BQ7790508PWR,BQ7790508PWR-ND,TEXTISBQ7790508PWR
Base Product Number: BQ7790508

Buy Now Datasheet
PMIC - Battery Management - BQ7790508PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ7790508PWR
PMIC - Battery Management BQ7790508PWR
IC BATT PROT LI-ION 3-5C 20TSSOP

IC BATT PROT LI-ION 3-5C 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ7790508PWRCT-ND 974027-BQ7790508PWR BQ7790508PWR
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Management - DS2760BE+ - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details