Texas Instruments High-Performance Analog Battery Management BQ7790508PW

Description
Battery Battery Protection IC Lithium Ion 20-TSSOP
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-46949-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-46949-ND
Battery Management 296-46949-ND
Battery Battery Protection IC Lithium Ion 20-TSSOP

Battery Battery Protection IC Lithium Ion 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1372096-BQ7790508PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1372096-BQ7790508PW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1372096-BQ7790508PW
Win Source Part Number: 1372096-BQ7790508PW Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: BQ7790508 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Protection Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 5 Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit

Win Source Part Number: 1372096-BQ7790508PW
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: BQ7790508
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Battery Protection
Battery Chemistry: Lithium Ion
Number of Cells: 3 ~ 5
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit

Buy Now Datasheet
PMIC - Battery Management - BQ7790508PW - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ7790508PW
PMIC - Battery Management BQ7790508PW
IC BATT PROT LI-ION 3-5C 20TSSOP

IC BATT PROT LI-ION 3-5C 20TSSOP

Supplier's Site Datasheet
IC LITHIUM BATT PROTECT 20TSSOP - 815-BQ7790508PW - Utmel Electronic Limited
Hong Kong, China
IC LITHIUM BATT PROTECT 20TSSOP
815-BQ7790508PW
IC LITHIUM BATT PROTECT 20TSSOP 815-BQ7790508PW
IC LITHIUM BATT PROTECT 20TSSOP

IC LITHIUM BATT PROTECT 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
BQ7790508PW
Battery Management BQ7790508PW
Battery Management 3- to 5-series li-ion and li-phosphate ultra-low-power stackable battery protector 20-TSSOP -40 to 85

Battery Management 3- to 5-series li-ion and li-phosphate ultra-low-power stackable battery protector 20-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-46949-ND 1372096-BQ7790508PW BQ7790508PW 815-BQ7790508PW BQ7790508PW
Product Name Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management PMIC - Battery Management IC LITHIUM BATT PROTECT 20TSSOP Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details