Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ7790503PWR BQ7790503PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 808774-BQ7790503PWR Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 5 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 808774-BQ7790503PWR Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 5 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ7790503PWR - 808774-BQ7790503PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ7790503PWR
808774-BQ7790503PWR
PMIC - PMIC - Battery Management - BQ7790503PWR 808774-BQ7790503PWR
Manufacturer: Texas Instruments Win Source Part Number: 808774-BQ7790503PWR Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 5 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 808774-BQ7790503PWR
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 3 ~ 5
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ7790503PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ7790503PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ7790503PWR
IC BATT PROT LI-ION 3-5C 20TSSOP

IC BATT PROT LI-ION 3-5C 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
BQ7790503PWR
Battery Management BQ7790503PWR
Battery Management 3- to 5-series li-ion and li-phosphate ultra-low-power stackable battery protector 20-TSSOP -40 to 85

Battery Management 3- to 5-series li-ion and li-phosphate ultra-low-power stackable battery protector 20-TSSOP -40 to 85

Buy Now Datasheet
Battery Management - BQ7790503PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ7790503PWR
Battery Management BQ7790503PWR
Battery Battery Protection IC Lithium Ion 20-TSSOP

Battery Battery Protection IC Lithium Ion 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 808774-BQ7790503PWR BQ7790503PWR BQ7790503PWR BQ7790503PWR
Product Name PMIC - PMIC - Battery Management - BQ7790503PWR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage References - 9210717P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details