Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ7790500PW BQ7790500PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 864542-BQ7790500PW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: BQ7790500 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864542-BQ7790500PW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: BQ7790500 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ7790500PW - 864542-BQ7790500PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ7790500PW
864542-BQ7790500PW
PMIC - PMIC - Battery Management - BQ7790500PW 864542-BQ7790500PW
Manufacturer: Texas Instruments Win Source Part Number: 864542-BQ7790500PW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: BQ7790500 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 864542-BQ7790500PW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: BQ7790500
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Battery Management - BQ7790500PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ7790500PW
Battery Management BQ7790500PW
Battery Battery Protection IC Lithium Ion 20-TSSOP

Battery Battery Protection IC Lithium Ion 20-TSSOP

Buy Now
Battery Protector, Li-Ion, 25V, Tssop-20; Battery Type Texas Instruments - 26AJ5267 - Newark, An Avnet Company
Chicago, IL, United States
Battery Protector, Li-Ion, 25V, Tssop-20; Battery Type Texas Instruments
26AJ5267
Battery Protector, Li-Ion, 25V, Tssop-20; Battery Type Texas Instruments 26AJ5267
BATTERY PROTECTOR, LI-ION, 25V, TSSOP-20; Battery Type:Li-Ion; Battery Protection:Over Current, Over / Under Voltage, Short Circuit; No. of Batteries:5; Shutdown Current:0.5µA; Battery IC Case Style:TSSOP; No. of Pins:20Pins; Supply RoHS Compliant: Yes

BATTERY PROTECTOR, LI-ION, 25V, TSSOP-20; Battery Type:Li-Ion; Battery Protection:Over Current, Over / Under Voltage, Short Circuit; No. of Batteries:5; Shutdown Current:0.5µA; Battery IC Case Style:TSSOP; No. of Pins:20Pins; Supply RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ7790500PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ7790500PW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ7790500PW
IC BATT PROT LI-ION 3-5C 20TSSOP

IC BATT PROT LI-ION 3-5C 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864542-BQ7790500PW BQ7790500PW 26AJ5267 BQ7790500PW
Product Name PMIC - PMIC - Battery Management - BQ7790500PW Battery Management Battery Protector, Li-Ion, 25V, Tssop-20; Battery Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details