The BQ7790500PW is a stackable, ultra-low-power battery protector for lithium-ion battery packs from 3 to 20 series, integrating voltage, current, and temperature protections without requiring a microcontroller. It is packaged in a 20-pin TSSOP with a body size of 6.50 mm × 4.40 mm and operates from -40°C to 85°C. The device supplies independent CHG and DSG low-side NMOS FET drivers, supports overvoltage, undervoltage, overcurrent, short circuit, open-wire, and temperature protection with factory-programmed thresholds, and includes built-in self-test functions for high reliability. It achieves pack protection with a 36-V absolute maximum rating per cell input and operates in NORMAL mode with a quiescent current of 6 µA and SHUTDOWN mode with a maximum current of 0.5 µA.
3- to 5-series li-ion and li-phosphate ultra-low-power stackable battery protector 20-TSSOP -40 to 85 Product overview: BQ7790500PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, TSSOP, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ7790500PW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ7790500PW |
| Product Name | Low-Power TSSOP Power Management IC |
| Operating Temperature | -40 C (-40 F) |