Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ7790400PWR BQ7790400PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 808300-BQ7790400PWR Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 4 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 808300-BQ7790400PWR Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 4 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ7790400PWR - 808300-BQ7790400PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ7790400PWR
808300-BQ7790400PWR
PMIC - PMIC - Battery Management - BQ7790400PWR 808300-BQ7790400PWR
Manufacturer: Texas Instruments Win Source Part Number: 808300-BQ7790400PWR Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 4 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 808300-BQ7790400PWR
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 3 ~ 4
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)

Buy Now
Battery Management - BQ7790400PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ7790400PWR
Battery Management BQ7790400PWR
Battery Battery Protection IC Lithium Ion 20-TSSOP

Battery Battery Protection IC Lithium Ion 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ7790400PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ7790400PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ7790400PWR
IC BATT PROT LI-ION 3-4C 20TSSOP

IC BATT PROT LI-ION 3-4C 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 808300-BQ7790400PWR BQ7790400PWR BQ7790400PWR
Product Name PMIC - PMIC - Battery Management - BQ7790400PWR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage References - 9210717P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details