Texas Instruments High-Performance Analog Battery Management BQ7721606PWR

Description
Battery Battery Protection IC Lithium Ion 24-TSSOP
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ7721606PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7721606PWRTR-ND
Battery Management 296-BQ7721606PWRTR-ND
Battery Battery Protection IC Lithium Ion 24-TSSOP

Battery Battery Protection IC Lithium Ion 24-TSSOP

Buy Now Datasheet
Battery Management - 296-BQ7721606PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7721606PWRCT-ND
Battery Management 296-BQ7721606PWRCT-ND
Battery Battery Protection IC Lithium Ion 24-TSSOP

Battery Battery Protection IC Lithium Ion 24-TSSOP

Buy Now Datasheet
Battery Management - 296-BQ7721606PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7721606PWRDKR-ND
Battery Management 296-BQ7721606PWRDKR-ND
Battery Battery Protection IC Lithium Ion 24-TSSOP

Battery Battery Protection IC Lithium Ion 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1217181-BQ7721606PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1217181-BQ7721606PWR
Integrated Circuits (ICs) - PMIC - Battery Management 1217181-BQ7721606PWR
Win Source Part Number: 1217181-BQ7721606PWR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 16 Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 110°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ7721606PWRDKR, 296-BQ7721606PWRTR,2 96-BQ7721606PWRCT

Win Source Part Number: 1217181-BQ7721606PWR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 3 ~ 16
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 110°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ7721606PWRDKR,296-BQ7721606PWRTR,296-BQ7721606PWRCT

Buy Now Datasheet
PMIC - Battery Management - BQ7721606PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ7721606PWR
PMIC - Battery Management BQ7721606PWR
VOLTAGE AND TEMPERATURE PROTECTI

VOLTAGE AND TEMPERATURE PROTECTI

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ7721606PWRTR-ND 1217181-BQ7721606PWR BQ7721606PWR
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Management - BQ20Z80ADBT-V110 - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details
Battery Management - 448-TLE9009DQUXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details