Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Battery Management BQ7721603PWR

Description
Win Source Part Number: 1015047-BQ7721603PWR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 16 Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ7721603PWRDKR, 296-BQ7721603PWRCT,2 96-BQ7721603PWRTR
Request a Quote Datasheet
Description
Win Source Part Number: 1015047-BQ7721603PWR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 16 Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ7721603PWRDKR, 296-BQ7721603PWRCT,2 96-BQ7721603PWRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1015047-BQ7721603PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1015047-BQ7721603PWR
Integrated Circuits (ICs) - PMIC - Battery Management 1015047-BQ7721603PWR
Win Source Part Number: 1015047-BQ7721603PWR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 16 Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ7721603PWRDKR, 296-BQ7721603PWRCT,2 96-BQ7721603PWRTR

Win Source Part Number: 1015047-BQ7721603PWR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 3 ~ 16
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ7721603PWRDKR,296-BQ7721603PWRCT,296-BQ7721603PWRTR

Buy Now Datasheet
Battery Management - 296-BQ7721603PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7721603PWRCT-ND
Battery Management 296-BQ7721603PWRCT-ND
Battery Battery Protection IC Lithium Ion 24-TSSOP

Battery Battery Protection IC Lithium Ion 24-TSSOP

Buy Now Datasheet
Battery Management - 296-BQ7721603PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7721603PWRTR-ND
Battery Management 296-BQ7721603PWRTR-ND
Battery Battery Protection IC Lithium Ion 24-TSSOP

Battery Battery Protection IC Lithium Ion 24-TSSOP

Buy Now Datasheet
Battery Management - 296-BQ7721603PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7721603PWRDKR-ND
Battery Management 296-BQ7721603PWRDKR-ND
Battery Battery Protection IC Lithium Ion 24-TSSOP

Battery Battery Protection IC Lithium Ion 24-TSSOP

Buy Now Datasheet
PMIC - Battery Management - BQ7721603PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ7721603PWR
PMIC - Battery Management BQ7721603PWR
VOLTAGE AND TEMPERATURE PROTECTI

VOLTAGE AND TEMPERATURE PROTECTI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1015047-BQ7721603PWR 296-BQ7721603PWRCT-ND BQ7721603PWR
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-TLE9016DQKXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
PMIC - Battery Management - X3100V28 - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Multi-Function Controller
View Details