Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ7721600PWR BQ7721600PWR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187118-BQ7721600PWR Length: 7.8 mm Thickness: 1 mm Height: 1.2 mm Number of Pins: 24 Width: 4.4 mm Categories: PMIC - Battery Management Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187118-BQ7721600PWR Length: 7.8 mm Thickness: 1 mm Height: 1.2 mm Number of Pins: 24 Width: 4.4 mm Categories: PMIC - Battery Management Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ7721600PWR - 1187118-BQ7721600PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ7721600PWR
1187118-BQ7721600PWR
PMIC - PMIC - Battery Management - BQ7721600PWR 1187118-BQ7721600PWR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187118-BQ7721600PWR Length: 7.8 mm Thickness: 1 mm Height: 1.2 mm Number of Pins: 24 Width: 4.4 mm Categories: PMIC - Battery Management Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187118-BQ7721600PWR
Length: 7.8 mm
Thickness: 1 mm
Height: 1.2 mm
Number of Pins: 24
Width: 4.4 mm
Categories: PMIC - Battery Management
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Battery Management - BQ7721600PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ7721600PWR
Battery Management BQ7721600PWR
Battery Battery Protection IC Lithium Ion 24-TSSOP

Battery Battery Protection IC Lithium Ion 24-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ7721600PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ7721600PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ7721600PWR
VOLTAGE AND TEMPERATURE PROTECTI

VOLTAGE AND TEMPERATURE PROTECTI

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1187118-BQ7721600PWR BQ7721600PWR BQ7721600PWR
Product Name PMIC - PMIC - Battery Management - BQ7721600PWR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details