Texas Instruments High-Performance Analog Battery Management BQ7720700DSSR

Description
Battery Battery Protection IC Lithium Ion 12-WSON (3x2)
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion 12-WSON (3x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ7720700DSSRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7720700DSSRCT-ND
Battery Management 296-BQ7720700DSSRCT-ND
Battery Battery Protection IC Lithium Ion 12-WSON (3x2)

Battery Battery Protection IC Lithium Ion 12-WSON (3x2)

Buy Now Datasheet
Battery Management - 296-BQ7720700DSSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7720700DSSRDKR-ND
Battery Management 296-BQ7720700DSSRDKR-ND
Battery Battery Protection IC Lithium Ion 12-WSON (3x2)

Battery Battery Protection IC Lithium Ion 12-WSON (3x2)

Buy Now Datasheet
Battery Management - 296-BQ7720700DSSRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7720700DSSRTR-ND
Battery Management 296-BQ7720700DSSRTR-ND
Battery Battery Protection IC Lithium Ion 12-WSON (3x2)

Battery Battery Protection IC Lithium Ion 12-WSON (3x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1354047-BQ7720700DSSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1354047-BQ7720700DSSR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1354047-BQ7720700DSSR
Win Source Part Number: 1354047-BQ7720700DSS R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 110°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-WSON (3x2) Base Product Number: BQ7720700 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Battery Protection Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 7 Fault Protection: Over Temperature, Over/Under Voltage

Win Source Part Number: 1354047-BQ7720700DSSR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Temperature Range - Operating: -40°C ~ 110°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-WSON (3x2)
Base Product Number: BQ7720700
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Battery Protection
Battery Chemistry: Lithium Ion
Number of Cells: 3 ~ 7
Fault Protection: Over Temperature, Over/Under Voltage

Buy Now Datasheet
PMIC - Battery Management - BQ7720700DSSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ7720700DSSR
PMIC - Battery Management BQ7720700DSSR
3-SERIES TO 7-SERIES CELL LI-ION

3-SERIES TO 7-SERIES CELL LI-ION

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ7720700DSSRCT-ND 1354047-BQ7720700DSSR BQ7720700DSSR
Product Name Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management ICs - TLE9012DQU - Infineon Technologies AG
Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details