Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ771817DPJR BQ771817DPJR

Description
Manufacturer: Texas Instruments Win Source Part Number: 805235-BQ771817DPJR Packaging: Reel Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 5 Supplier Device Package: 8-WSON (3x4) Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 805235-BQ771817DPJR Packaging: Reel Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 5 Supplier Device Package: 8-WSON (3x4) Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ771817DPJR - 805235-BQ771817DPJR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ771817DPJR
805235-BQ771817DPJR
PMIC - PMIC - Battery Management - BQ771817DPJR 805235-BQ771817DPJR
Manufacturer: Texas Instruments Win Source Part Number: 805235-BQ771817DPJR Packaging: Reel Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 5 Supplier Device Package: 8-WSON (3x4) Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 805235-BQ771817DPJR
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 ~ 5
Supplier Device Package: 8-WSON (3x4)
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)

Buy Now
Battery Management - BQ771817DPJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ771817DPJR
Battery Management BQ771817DPJR
Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ771817DPJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ771817DPJR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ771817DPJR
IC BATT PROT LI-ION 2-5CEL 8WSON

IC BATT PROT LI-ION 2-5CEL 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 805235-BQ771817DPJR BQ771817DPJR BQ771817DPJR
Product Name PMIC - PMIC - Battery Management - BQ771817DPJR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage References - 1906460P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details