Texas Instruments High-Performance Analog Battery Management BQ771815DPJR

Description
Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-39972-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-39972-2-ND
Battery Management 296-39972-2-ND
Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 959290-BQ771815DPJR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
959290-BQ771815DPJR
Integrated Circuits (ICs) - PMIC - Battery Management 959290-BQ771815DPJR
Win Source Part Number: 959290-BQ771815DPJR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 5 Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (3x4) Temperature Range - Operating: -40°C ~ 110°C (TA) Alternative Parts (Cross-Reference): BQ771605DPJR; BQ294707DSGT; BQ771605DPJT; MCP73832T-2ACI/OT; MCP73832T-2ATI/OT; MCP73832T-2DCI/OT; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-39972-6,2156-BQ7 71815DPJR,TEXTISBQ77 1815DPJR,BQ771815DPJ R-ND,-296-39972-1-ND ,296-39972-1,296-399 72-2 Base Product Number: BQ771815

Win Source Part Number: 959290-BQ771815DPJR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 2 ~ 5
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (3x4)
Temperature Range - Operating: -40°C ~ 110°C (TA)
Alternative Parts (Cross-Reference): BQ771605DPJR; BQ294707DSGT; BQ771605DPJT; MCP73832T-2ACI/OT; MCP73832T-2ATI/OT; MCP73832T-2DCI/OT;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-39972-6,2156-BQ771815DPJR,TEXTISBQ771815DPJR,BQ771815DPJR-ND,-296-39972-1-ND,296-39972-1,296-39972-2
Base Product Number: BQ771815

Buy Now Datasheet
PMIC - Battery Management - BQ771815DPJR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ771815DPJR
PMIC - Battery Management BQ771815DPJR
IC BATT PROT LI-ION 2-5CEL 8WSON

IC BATT PROT LI-ION 2-5CEL 8WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ771815DPJR
Battery Management BQ771815DPJR
Battery Management 2-5S Overvoltage Protector

Battery Management 2-5S Overvoltage Protector

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-39972-2-ND 959290-BQ771815DPJR BQ771815DPJR BQ771815DPJR
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery String Simulator (BSS) -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Module
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
Battery Management - 448-TLE9016DQKXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details