Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ771806DPJR BQ771806DPJR

Description
Manufacturer: Texas Instruments Win Source Part Number: 913483-BQ771806DPJR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ771806 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50987-6, 296-50987-1, 296-50987-2, BQ771806DPJR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913483-BQ771806DPJR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ771806 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50987-6, 296-50987-1, 296-50987-2, BQ771806DPJR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ771806DPJR - 913483-BQ771806DPJR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ771806DPJR
913483-BQ771806DPJR
PMIC - PMIC - Battery Management - BQ771806DPJR 913483-BQ771806DPJR
Manufacturer: Texas Instruments Win Source Part Number: 913483-BQ771806DPJR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ771806 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50987-6, 296-50987-1, 296-50987-2, BQ771806DPJR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 913483-BQ771806DPJR
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ771806
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (3x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50987-6, 296-50987-1, 296-50987-2, BQ771806DPJR-ND

Buy Now Datasheet
Battery Management - BQ771806DPJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ771806DPJR
Battery Management BQ771806DPJR
Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ771806DPJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ771806DPJR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ771806DPJR
IC BATT PROT LI-ION 2-5CEL 8WSON

IC BATT PROT LI-ION 2-5CEL 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913483-BQ771806DPJR BQ771806DPJR BQ771806DPJR
Product Name PMIC - PMIC - Battery Management - BQ771806DPJR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904439 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details