Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ771803DPJT BQ771803DPJT

Description
Manufacturer: Texas Instruments Win Source Part Number: 770376-BQ771803DPJT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 5 Family Name: BQ7718 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (3x4) Alternative Parts (Cross-Reference): BQ771803DPJR; Introduction Date: December 11, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770376-BQ771803DPJT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 5 Family Name: BQ7718 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (3x4) Alternative Parts (Cross-Reference): BQ771803DPJR; Introduction Date: December 11, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ771803DPJT - 770376-BQ771803DPJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ771803DPJT
770376-BQ771803DPJT
PMIC - PMIC - Battery Management - BQ771803DPJT 770376-BQ771803DPJT
Manufacturer: Texas Instruments Win Source Part Number: 770376-BQ771803DPJT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 5 Family Name: BQ7718 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (3x4) Alternative Parts (Cross-Reference): BQ771803DPJR; Introduction Date: December 11, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770376-BQ771803DPJT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C (TA)
Package: 8-WDFN Exposed Pad
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 ~ 5
Family Name: BQ7718
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-WSON (3x4)
Alternative Parts (Cross-Reference): BQ771803DPJR;
Introduction Date: December 11, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ771803DPJT
Battery Management BQ771803DPJT
Battery Management 2-5S Overvoltage Protector

Battery Management 2-5S Overvoltage Protector

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ771803DPJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ771803DPJT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ771803DPJT
IC BATT PROT LI-ION 2-5CEL 8WSON

IC BATT PROT LI-ION 2-5CEL 8WSON

Supplier's Site
Battery Management - BQ771803DPJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ771803DPJT
Battery Management BQ771803DPJT
Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770376-BQ771803DPJT BQ771803DPJT BQ771803DPJT BQ771803DPJT
Product Name PMIC - PMIC - Battery Management - BQ771803DPJT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904423 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details