Win Source Part Number: 961385-BQ771801DPJR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 2 ~ 5
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (3x4)
Temperature Range - Operating: -40°C ~ 110°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: BQ771801DPJR-ND,296-
Base Product Number: BQ771801
Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
IC BATT PROT LI-ION 2-5CEL 8WSON
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 961385-BQ771801DPJR | 296-39968-2-ND | BQ771801DPJR |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management | PMIC - Battery Management |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |