Manufacturer: Texas Instruments
Win Source Part Number: 811341-BQ771612DPJR
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 ~ 4
Supplier Device Package: 8-WSON (3x4)
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: BQ771612
IC BATT PROT LI-ION 2-4CEL 8WSON
Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 811341-BQ771612DPJR | BQ771612DPJR | BQ771612DPJR |
| Product Name | PMIC - PMIC - Battery Management - BQ771612DPJR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |