Texas Instruments Standard Linear and Logic PMIC - PMIC - Battery Management - BQ771605DPJT BQ771605DPJT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1024192-BQ771605DPJT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 8-WSON (3x4) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1024192-BQ771605DPJT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 8-WSON (3x4) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ771605DPJT - 1024192-BQ771605DPJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ771605DPJT
1024192-BQ771605DPJT
PMIC - PMIC - Battery Management - BQ771605DPJT 1024192-BQ771605DPJT
Manufacturer: Texas Instruments Win Source Part Number: 1024192-BQ771605DPJT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 8-WSON (3x4) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024192-BQ771605DPJT
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 8-WSON (3x4)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ771605DPJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ771605DPJT
Battery Management BQ771605DPJT
Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Buy Now
TEXAS INSTRUMENTS BQ771605DPJT BATTERY PROTECTOR, LI-ION, 20V, WSON-8 - 815-BQ771605DPJT - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS BQ771605DPJT BATTERY PROTECTOR, LI-ION, 20V, WSON-8
815-BQ771605DPJT
TEXAS INSTRUMENTS BQ771605DPJT BATTERY PROTECTOR, LI-ION, 20V, WSON-8 815-BQ771605DPJT
TEXAS INSTRUMENTS BQ771605DPJT BATTERY PROTECTOR, LI-ION, 20V, WSON-8

TEXAS INSTRUMENTS BQ771605DPJT BATTERY PROTECTOR, LI-ION, 20V, WSON-8

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ771605DPJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ771605DPJT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ771605DPJT
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1024192-BQ771605DPJT BQ771605DPJT 815-BQ771605DPJT BQ771605DPJT
Product Name PMIC - PMIC - Battery Management - BQ771605DPJT Battery Management TEXAS INSTRUMENTS BQ771605DPJT BATTERY PROTECTOR, LI-ION, 20V, WSON-8 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Type 8-WSON (3x4) 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details