Texas Instruments BQ76PL536-Q1 Stackable Cell Monitor with Over Voltage Protector and Balancing BQ76PL536TPAPTQ1

Description
Stackable Cell Monitor with Over Voltage Protector and Balancing 64-HTQFP -40 to 105
Request a Quote Datasheet
Description
Stackable Cell Monitor with Over Voltage Protector and Balancing 64-HTQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ76PL536-Q1 Stackable Cell Monitor with Over Voltage Protector and Balancing - BQ76PL536TPAPTQ1 - Texas Instruments
Dallas, TX, United States
BQ76PL536-Q1 Stackable Cell Monitor with Over Voltage Protector and Balancing
BQ76PL536TPAPTQ1
BQ76PL536-Q1 Stackable Cell Monitor with Over Voltage Protector and Balancing BQ76PL536TPAPTQ1
Stackable Cell Monitor with Over Voltage Protector and Balancing 64-HTQFP -40 to 105

Stackable Cell Monitor with Over Voltage Protector and Balancing 64-HTQFP -40 to 105

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ76PL536TPAPTQ1 - 012011-BQ76PL536TPAPTQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ76PL536TPAPTQ1
012011-BQ76PL536TPAPTQ1
PMIC - PMIC - Battery Management - BQ76PL536TPAPTQ1 012011-BQ76PL536TPAPTQ1
Manufacturer: Texas Instruments Win Source Part Number: 012011-BQ76PL536TPAP TQ1 Packaging: Reel - TR Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 3 to 6 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-HTQFP (10x10) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012011-BQ76PL536TPAPTQ1
Packaging: Reel - TR
Fault Protection: Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 3 to 6
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-HTQFP (10x10)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ76PL536TPAPTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ76PL536TPAPTQ1
Battery Management BQ76PL536TPAPTQ1
Battery Multi-Function Controller IC Lithium Ion 64-HTQFP (10x10)

Battery Multi-Function Controller IC Lithium Ion 64-HTQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
Battery Management
BQ76PL536TPAPTQ1
Battery Management BQ76PL536TPAPTQ1
Battery Management Stackable Cell Mon

Battery Management Stackable Cell Mon

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ76PL536TPAPTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ76PL536TPAPTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ76PL536TPAPTQ1
IC BAT MFUNC LI-ION 3-6C 64HTQFP

IC BAT MFUNC LI-ION 3-6C 64HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ76PL536TPAPTQ1 012011-BQ76PL536TPAPTQ1 BQ76PL536TPAPTQ1 BQ76PL536TPAPTQ1 BQ76PL536TPAPTQ1
Product Name BQ76PL536-Q1 Stackable Cell Monitor with Over Voltage Protector and Balancing PMIC - PMIC - Battery Management - BQ76PL536TPAPTQ1 Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3813K33-EP Enhanced Product Processor Supervisory Circuits With Window-Watchdog - 2T13K33MDBVREPG4 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details