Texas Instruments BQ76PL536 Lithium-Ion Battery Monitor and Secondary Protection IC for Electric and Hybrid Electric Vehicle BQ76PL536PAPR

Description
Lithium-Ion Battery Monitor and Secondary Protection IC for Electric and Hybrid Electric Vehicle 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
Lithium-Ion Battery Monitor and Secondary Protection IC for Electric and Hybrid Electric Vehicle 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ76PL536 Lithium-Ion Battery Monitor and Secondary Protection IC for Electric and Hybrid Electric Vehicle - BQ76PL536PAPR - Texas Instruments
Dallas, TX, United States
BQ76PL536 Lithium-Ion Battery Monitor and Secondary Protection IC for Electric and Hybrid Electric Vehicle
BQ76PL536PAPR
BQ76PL536 Lithium-Ion Battery Monitor and Secondary Protection IC for Electric and Hybrid Electric Vehicle BQ76PL536PAPR
Lithium-Ion Battery Monitor and Secondary Protection IC for Electric and Hybrid Electric Vehicle 64-HTQFP -40 to 85

Lithium-Ion Battery Monitor and Secondary Protection IC for Electric and Hybrid Electric Vehicle 64-HTQFP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ76PL536PAPR - 145135-BQ76PL536PAPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ76PL536PAPR
145135-BQ76PL536PAPR
PMIC - PMIC - Battery Management - BQ76PL536PAPR 145135-BQ76PL536PAPR
Manufacturer: Texas Instruments Win Source Part Number: 145135-BQ76PL536PAPR Packaging: Reel - TR Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 3 to 6 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-HTQFP (10x10) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): MAX11068GUU/V+T; BQ76PL536ATPAPTQ1; BQ76PL536ATPAPRQ1; BQ76PL536PAPR; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145135-BQ76PL536PAPR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 3 to 6
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-HTQFP (10x10)
Purpose: Multi-Function Controller
Alternative Parts (Cross-Reference): MAX11068GUU/V+T; BQ76PL536ATPAPTQ1; BQ76PL536ATPAPRQ1; BQ76PL536PAPR;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ76PL536PAPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ76PL536PAPR
Battery Management BQ76PL536PAPR
Battery Multi-Function Controller IC Lithium Ion 64-HTQFP (10x10)

Battery Multi-Function Controller IC Lithium Ion 64-HTQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ76PL536PAPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ76PL536PAPR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ76PL536PAPR
IC BAT MFUNC LI-ION 3-6C 64HTQFP

IC BAT MFUNC LI-ION 3-6C 64HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ76PL536PAPR 145135-BQ76PL536PAPR BQ76PL536PAPR BQ76PL536PAPR
Product Name BQ76PL536 Lithium-Ion Battery Monitor and Secondary Protection IC for Electric and Hybrid Electric Vehicle PMIC - PMIC - Battery Management - BQ76PL536PAPR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWG4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details