Manufacturer: Texas Instruments
Win Source Part Number: 1154392-BQ76PL455ATP
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 80-TQFP
Function: Multi-Function Controller
Interface: UART
Fault Protection: Over/Under Voltage
Number of Cells: 6 ~ 16
Family Name: BQ76PL455A-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): BQ76PL455ATPFCTQ1;
Introduction Date: September 18, 2015
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Battery Multi-Function Controller IC 80-TQFP (12x12)
IC BATT MFUNC 6-16CELL 80TQFP
Battery Management 16-Cell Battery Monitor With Passive Cell Balancing 80-TQFP -40 to 105
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1154392-BQ76PL455ATPFCRQ1 | BQ76PL455ATPFCRQ1 | BQ76PL455ATPFCRQ1 | BQ76PL455ATPFCRQ1 |
| Product Name | PMIC - PMIC - Battery Management - BQ76PL455ATPFCRQ1 | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |