Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ76PL455APFCT BQ76PL455APFCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1024184-BQ76PL455APF CT Packaging: Reel - TR Fault Protection: Over Temperature, Over/Under Voltage Number of Cells: 6 to 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1024184-BQ76PL455APF CT Packaging: Reel - TR Fault Protection: Over Temperature, Over/Under Voltage Number of Cells: 6 to 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ76PL455APFCT - 1024184-BQ76PL455APFCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ76PL455APFCT
1024184-BQ76PL455APFCT
PMIC - PMIC - Battery Management - BQ76PL455APFCT 1024184-BQ76PL455APFCT
Manufacturer: Texas Instruments Win Source Part Number: 1024184-BQ76PL455APF CT Packaging: Reel - TR Fault Protection: Over Temperature, Over/Under Voltage Number of Cells: 6 to 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024184-BQ76PL455APFCT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over/Under Voltage
Number of Cells: 6 to 16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ76PL455APFCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ76PL455APFCT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ76PL455APFCT
IC BATT MFUNC 6-16CELL 80TQFP

IC BATT MFUNC 6-16CELL 80TQFP

Supplier's Site
Battery Management - BQ76PL455APFCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ76PL455APFCT
Battery Management BQ76PL455APFCT
Battery Multi-Function Controller IC 80-TQFP (12x12)

Battery Multi-Function Controller IC 80-TQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1024184-BQ76PL455APFCT BQ76PL455APFCT BQ76PL455APFCT
Product Name PMIC - PMIC - Battery Management - BQ76PL455APFCT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1899985 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-143; Sot-143
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details