Texas Instruments BQ76PL102 PowerLAN Dual-Cell Li-Ion Battery Monitor with PowerPump Cell Balancing BQ76PL102RGTT

Description
PowerLAN Dual-Cell Li-Ion Battery Monitor with PowerPump Cell Balancing 16-QFN -40 to 85
Request a Quote Datasheet
Description
PowerLAN Dual-Cell Li-Ion Battery Monitor with PowerPump Cell Balancing 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ76PL102 PowerLAN Dual-Cell Li-Ion Battery Monitor with PowerPump Cell Balancing - BQ76PL102RGTT - Texas Instruments
Dallas, TX, United States
BQ76PL102 PowerLAN Dual-Cell Li-Ion Battery Monitor with PowerPump Cell Balancing
BQ76PL102RGTT
BQ76PL102 PowerLAN Dual-Cell Li-Ion Battery Monitor with PowerPump Cell Balancing BQ76PL102RGTT
PowerLAN Dual-Cell Li-Ion Battery Monitor with PowerPump Cell Balancing 16-QFN -40 to 85

PowerLAN Dual-Cell Li-Ion Battery Monitor with PowerPump Cell Balancing 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ76PL102RGTT - 1024183-BQ76PL102RGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ76PL102RGTT
1024183-BQ76PL102RGTT
PMIC - PMIC - Battery Management - BQ76PL102RGTT 1024183-BQ76PL102RGTT
Manufacturer: Texas Instruments Win Source Part Number: 1024183-BQ76PL102RGT T Packaging: Reel - TR Fault Protection: Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 2 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ76PL102RGTR; BQ76PL102RGT; BQ34Z100PWR-G1; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1024183-BQ76PL102RGTT
Packaging: Reel - TR
Fault Protection: Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 2
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Multi-Function Controller
Alternative Parts (Cross-Reference): BQ76PL102RGTR; BQ76PL102RGT; BQ34Z100PWR-G1;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ76PL102RGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ76PL102RGTT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ76PL102RGTT
IC BATT MFUNC LI-ION 1-2CL 16QFN

IC BATT MFUNC LI-ION 1-2CL 16QFN

Supplier's Site
Battery Management - BQ76PL102RGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ76PL102RGTT
Battery Management BQ76PL102RGTT
Battery Multi-Function Controller IC Lithium Ion 16-VQFN (3x3)

Battery Multi-Function Controller IC Lithium Ion 16-VQFN (3x3)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ76PL102RGTT 1024183-BQ76PL102RGTT BQ76PL102RGTT BQ76PL102RGTT
Product Name BQ76PL102 PowerLAN Dual-Cell Li-Ion Battery Monitor with PowerPump Cell Balancing PMIC - PMIC - Battery Management - BQ76PL102RGTT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - ADCS9888CVH-205 - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details