The bq76PL102 is a dual-cell Li-Ion battery monitor with PowerPump cell balancing technology, designed for scalable battery management systems up to 12 series cells. It operates with a bq78PL114 master controller, monitors individual cell voltages and temperatures, and transfers charge between cells without resistive bleeding. The bq76PL102RGTT variant is housed in a 3-mm × 3-mm VQFN-16 package and has a rated operational temperature range of -40°C to 85°C.
PowerLAN dual-cell li-ion battery monitor with powerpump cell balancing 16-VQFN -40 to 85 Product overview: BQ76PL102RGTT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, VQFN, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ76PL102RGTT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ76PL102RGTT |
| Product Name | Dual VQFN Power Management IC |
| Package Type | Other; VQFN EP |