Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Battery Management BQ76952PFBR

Description
Win Source Part Number: 958492-BQ76952PFBR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Function: Multi-Function Controller Interface: I2C, SPI Fault Protection: Over Temperature Battery Chemistry: LiFePO4/Li-ion Number of Cells: 3 ~ 16 Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ76952PFBRTR,29 6-BQ76952PFBRCT,296- BQ76952PFBRDKR Base Product Number: BQ76952
Request a Quote Datasheet
Description
Win Source Part Number: 958492-BQ76952PFBR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Function: Multi-Function Controller Interface: I2C, SPI Fault Protection: Over Temperature Battery Chemistry: LiFePO4/Li-ion Number of Cells: 3 ~ 16 Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ76952PFBRTR,29 6-BQ76952PFBRCT,296- BQ76952PFBRDKR Base Product Number: BQ76952
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 958492-BQ76952PFBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
958492-BQ76952PFBR
Integrated Circuits (ICs) - PMIC - Battery Management 958492-BQ76952PFBR
Win Source Part Number: 958492-BQ76952PFBR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Function: Multi-Function Controller Interface: I2C, SPI Fault Protection: Over Temperature Battery Chemistry: LiFePO4/Li-ion Number of Cells: 3 ~ 16 Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ76952PFBRTR,29 6-BQ76952PFBRCT,296- BQ76952PFBRDKR Base Product Number: BQ76952

Win Source Part Number: 958492-BQ76952PFBR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Function: Multi-Function Controller
Interface: I2C, SPI
Fault Protection: Over Temperature
Battery Chemistry: LiFePO4/Li-ion
Number of Cells: 3 ~ 16
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ76952PFBRTR,296-BQ76952PFBRCT,296-BQ76952PFBRDKR
Base Product Number: BQ76952

Buy Now Datasheet
Battery Management - 296-BQ76952PFBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ76952PFBRDKR-ND
Battery Management 296-BQ76952PFBRDKR-ND
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Buy Now Datasheet
Battery Management - 296-BQ76952PFBRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ76952PFBRCT-ND
Battery Management 296-BQ76952PFBRCT-ND
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Buy Now Datasheet
Battery Management - 296-BQ76952PFBRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ76952PFBRTR-ND
Battery Management 296-BQ76952PFBRTR-ND
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Buy Now Datasheet
PMIC - Battery Management - BQ76952PFBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ76952PFBR
PMIC - Battery Management BQ76952PFBR
IC BAT LIFEPO4/LI-ION 3-16C TQFP

IC BAT LIFEPO4/LI-ION 3-16C TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 958492-BQ76952PFBR 296-BQ76952PFBRDKR-ND BQ76952PFBR
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management ICs - TLE9015DQU - Infineon Technologies AG
Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
PMIC - Battery Management - MAX6438UT-T - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details