Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Battery Management BQ7695202PFBR

Description
Win Source Part Number: 1015678-BQ7695202PFB R Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Function: Multi-Function Controller Interface: I2C Fault Protection: Over Temperature Battery Chemistry: LiFePO4/Li-ion Number of Cells: 3 ~ 16 Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ7695202PFBRCT, 296-BQ7695202PFBRDKR ,296-BQ7695202PFBRTR
Request a Quote Datasheet
Description
Win Source Part Number: 1015678-BQ7695202PFB R Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Function: Multi-Function Controller Interface: I2C Fault Protection: Over Temperature Battery Chemistry: LiFePO4/Li-ion Number of Cells: 3 ~ 16 Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ7695202PFBRCT, 296-BQ7695202PFBRDKR ,296-BQ7695202PFBRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1015678-BQ7695202PFBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1015678-BQ7695202PFBR
Integrated Circuits (ICs) - PMIC - Battery Management 1015678-BQ7695202PFBR
Win Source Part Number: 1015678-BQ7695202PFB R Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Function: Multi-Function Controller Interface: I2C Fault Protection: Over Temperature Battery Chemistry: LiFePO4/Li-ion Number of Cells: 3 ~ 16 Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ7695202PFBRCT, 296-BQ7695202PFBRDKR ,296-BQ7695202PFBRTR

Win Source Part Number: 1015678-BQ7695202PFBR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Function: Multi-Function Controller
Interface: I2C
Fault Protection: Over Temperature
Battery Chemistry: LiFePO4/Li-ion
Number of Cells: 3 ~ 16
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ7695202PFBRCT,296-BQ7695202PFBRDKR,296-BQ7695202PFBRTR

Buy Now Datasheet
Battery Management - 296-BQ7695202PFBRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7695202PFBRCT-ND
Battery Management 296-BQ7695202PFBRCT-ND
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Buy Now Datasheet
Battery Management - 296-BQ7695202PFBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7695202PFBRDKR-ND
Battery Management 296-BQ7695202PFBRDKR-ND
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Buy Now Datasheet
Battery Management - 296-BQ7695202PFBRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7695202PFBRTR-ND
Battery Management 296-BQ7695202PFBRTR-ND
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Buy Now Datasheet
PMIC - Battery Management - BQ7695202PFBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ7695202PFBR
PMIC - Battery Management BQ7695202PFBR
3-S TO 16-S HIGH-ACCURACY BATTER

3-S TO 16-S HIGH-ACCURACY BATTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1015678-BQ7695202PFBR 296-BQ7695202PFBRCT-ND BQ7695202PFBR
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management ICs - TLE9009DQU - TLE9009DQU - Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
PMIC - Battery Management - DS2437S-3 - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details