Texas Instruments High-Performance Analog Battery Management BQ7695201PFBR

Description
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)
Request a Quote Datasheet
Description
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ7695201PFBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7695201PFBRDKR-ND
Battery Management 296-BQ7695201PFBRDKR-ND
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Buy Now Datasheet
Battery Management - 296-BQ7695201PFBRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7695201PFBRCT-ND
Battery Management 296-BQ7695201PFBRCT-ND
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Buy Now Datasheet
Battery Management - 296-BQ7695201PFBRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7695201PFBRTR-ND
Battery Management 296-BQ7695201PFBRTR-ND
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1253601-BQ7695201PFBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253601-BQ7695201PFBR
Integrated Circuits (ICs) - PMIC - Battery Management 1253601-BQ7695201PFBR
Win Source Part Number: 1253601-BQ7695201PFB R Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Function: Multi-Function Controller Interface: SPI Fault Protection: Over Temperature Battery Chemistry: LiFePO4/Li-ion Number of Cells: 3 ~ 16 Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ7695201PFBRDKR ,296-BQ7695201PFBRTR ,296-BQ7695201PFBRCT

Win Source Part Number: 1253601-BQ7695201PFBR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Function: Multi-Function Controller
Interface: SPI
Fault Protection: Over Temperature
Battery Chemistry: LiFePO4/Li-ion
Number of Cells: 3 ~ 16
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ7695201PFBRDKR,296-BQ7695201PFBRTR,296-BQ7695201PFBRCT

Buy Now Datasheet
PMIC - Battery Management - BQ7695201PFBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ7695201PFBR
PMIC - Battery Management BQ7695201PFBR
3-S TO 16-S HIGH-ACCURACY BATTER

3-S TO 16-S HIGH-ACCURACY BATTER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ7695201PFBRDKR-ND 1253601-BQ7695201PFBR BQ7695201PFBR
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details