Battery Multi-Function Controller IC Lithium Ion/Polymer 48-TQFP (7x7)
Battery Multi-Function Controller IC Lithium Ion/Polymer 48-TQFP (7x7)
Battery Multi-Function Controller IC Lithium Ion/Polymer 48-TQFP (7x7)
Win Source Part Number: 1164228-BQ76942PFBR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Function: Multi-Function Controller
Interface: I2C, SPI
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 3 ~ 10
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ76942PFBRDKR,2
3-SERIES TO 10-SERIES MULTICELL
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 296-BQ76942PFBRCT-ND | 1164228-BQ76942PFBR | BQ76942PFBR |
| Product Name | Battery Management | Integrated Circuits (ICs) - PMIC - Battery Management | PMIC - Battery Management |
| Form Factor | Module | Surface Mount |