Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ7694201PFBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320380-BQ7694201PFB R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Function: Multi-Function Controller Interface: SPI Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: LiFePO4/Li-ion Number of Cells: 3 ~ 10 Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-TQFP ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-BQ7694201PFBRTR, 296-BQ7694201PFBRCT, 296-BQ7694201PFBRDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320380-BQ7694201PFB R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Function: Multi-Function Controller Interface: SPI Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: LiFePO4/Li-ion Number of Cells: 3 ~ 10 Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-TQFP ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-BQ7694201PFBRTR, 296-BQ7694201PFBRCT, 296-BQ7694201PFBRDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1320380-BQ7694201PFBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1320380-BQ7694201PFBR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1320380-BQ7694201PFBR
Manufacturer: Texas Instruments Win Source Part Number: 1320380-BQ7694201PFB R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Function: Multi-Function Controller Interface: SPI Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: LiFePO4/Li-ion Number of Cells: 3 ~ 10 Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-TQFP ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-BQ7694201PFBRTR, 296-BQ7694201PFBRCT, 296-BQ7694201PFBRDKR RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320380-BQ7694201PFBR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Function: Multi-Function Controller
Interface: SPI
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: LiFePO4/Li-ion
Number of Cells: 3 ~ 10
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-BQ7694201PFBRTR,296-BQ7694201PFBRCT,296-BQ7694201PFBRDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ7694201PFBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ7694201PFBR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ7694201PFBR
3-SERIES TO 10-SERIES MULTICELL

3-SERIES TO 10-SERIES MULTICELL

Supplier's Site
Battery Management - BQ7694201PFBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ7694201PFBR
Battery Management BQ7694201PFBR
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1320380-BQ7694201PFBR BQ7694201PFBR BQ7694201PFBR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1907805 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details