The BQ7694003DBT is a 9- to 15-series cell battery monitor for Li-ion and Li-phosphate batteries, part of the BQ769x0 family. It features integrated cell balancing FETs, charge and discharge low-side N-channel FET drivers, and hardware protection for overcurrent, short circuit, overvoltage, and undervoltage conditions. The device includes a 3.3-V output voltage regulator, supports up to three external thermistors, and provides an I2C-compatible interface with CRC option. It is packaged in a 44-pin TSSOP with dimensions of 11.00 mm × 4.40 mm and operates from -40°C to 85°C. The package is RoHS-compliant and lead-free with NIPDAU finish.
9 to 15-series cell li-ion and li-phosphate battery monitor (bq76940 family) 44-TSSOP -40 to 85 Product overview: BQ7694003DBT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ7694003DBT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ7694003DBT |
| Product Name | TSSOP Power Management IC |
| Package Type | Other; TSSOP |