Texas Instruments High-Performance Analog Battery Management BQ7694002DBTR

Description
Battery Battery Monitor IC Multi-Chemistry 44-TSSOP
Request a Quote Datasheet
Description
Battery Battery Monitor IC Multi-Chemistry 44-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ7694002DBTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7694002DBTR-ND
Battery Management 296-BQ7694002DBTR-ND
Battery Battery Monitor IC Multi-Chemistry 44-TSSOP

Battery Battery Monitor IC Multi-Chemistry 44-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 961138-BQ7694002DBTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
961138-BQ7694002DBTR
Integrated Circuits (ICs) - PMIC - Battery Management 961138-BQ7694002DBTR
Win Source Part Number: 961138-BQ7694002DBTR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Monitor Interface: I2C Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Multi-Chemistry Number of Cells: 9 ~ 15 Package / Case: 44-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 44-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): BQ7693006DBT; BQ7693006DBTR; BQ7694003DBTR; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ76940

Win Source Part Number: 961138-BQ7694002DBTR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Battery Monitor
Interface: I2C
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Multi-Chemistry
Number of Cells: 9 ~ 15
Package / Case: 44-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 44-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): BQ7693006DBT; BQ7693006DBTR; BQ7694003DBTR;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ76940

Buy Now Datasheet
PMIC - Battery Management - BQ7694002DBTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ7694002DBTR
PMIC - Battery Management BQ7694002DBTR
IC BATT MON MULTI 9-15C 44TSSOP

IC BATT MON MULTI 9-15C 44TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ7694002DBTR
Battery Management BQ7694002DBTR
Battery Management Li-Ion, Li-Phosphate Battery Moniter

Battery Management Li-Ion, Li-Phosphate Battery Moniter

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ7694002DBTR-ND 961138-BQ7694002DBTR BQ7694002DBTR BQ7694002DBTR
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
PMIC - Battery Management - BQ7693006DBT - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details