The BQ76940 is a battery monitor for 9- to 15-series Li-ion and lithium phosphate cells, supporting cell voltage, pack current, and temperature measurements with integrated balancing FETs and low-side N-channel FET drivers. It is packaged in a 44-pin TSSOP measuring 11.00 mm × 4.40 mm, operates from -40°C to 85°C, and features an I2C interface with optional CRC, overvoltage, undervoltage, overcurrent, and short-circuit protection. The device includes a 3.3-V output regulator and supports random cell connection.
9 to 15-Series Cell Li-Ion and Li-Phosphate Battery Monitor (bq76940 Family) 44-TSSOP -40 to 85
IC BATT MON MULTI 9-15C 44TSSOP
Battery Battery Monitor IC Multi-Chemistry 44-TSSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ7694001DBT | BQ7694001DBT | BQ7694001DBT |
| Product Name | BQ76940 9 to 15-Series Cell Li-Ion and Li-Phosphate Battery Monitor (bq76940 Family) | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Type | TSSOP | SOP; 44-TFSOP (0.173\", 4.40mm Width) |