6 to 10-Series Cell Li-Ion and Li-Phosphate Battery Monitor (bq76940 Family) 30-TSSOP -40 to 85
BATT MONITOR, LI-ION/POL, TSSOP-30; Battery Type:LiFePO4, Li-Ion, Li-Pol; IC Interface Type:I2C; No. of Batteries:10; Supply Voltage Min:6V; Supply Voltage Max:25V; Battery IC Case Style:TSSOP; No. of Pins:30Pins; Operating RoHS Compliant: Yes
Battery Battery Monitor IC Multi-Chemistry 30-TSSOP
IC BATT MON MULTI 6-10C 30TSSOP
| Texas Instruments | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ7693001DBT | 36AJ8431 | BQ7693001DBT | BQ7693001DBT |
| Product Name | BQ76930 6 to 10-Series Cell Li-Ion and Li-Phosphate Battery Monitor (bq76940 Family) | Batt Monitor, Li-Ion/pol, Tssop-30; Battery Type Texas Instruments | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Type | TSSOP | TSSOP; TSSOP | SOP; 30-TFSOP (0.173\", 4.40mm Width) |